EN
  • EN
  • DE

74LVTH162373DLRG4

Part No 74LVTH162373DLRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133249-74LVTH162373DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162373DLRG4 CAD Model

Description

Product Overview: 74LVTH162373DLRG4

The 74LVTH162373DLRG4 from Texas Instruments is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs. Designed for use in applications that require high-speed data storage and transfer, this integrated circuit is part of the LVT (Low Voltage T-series) family and is optimized for 3.3V power supply systems with 5V tolerant I/Os.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology which offers optimized power consumption and speed performance.
  • Voltage Range: It operates within a voltage range of 2.7V to 3.6V, making it ideal for low voltage applications and ensuring compatibility with lower voltage systems.
  • Bus Hold: The 74LVTH162373DLRG4 includes a bus hold feature which helps prevent floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • 3-State Outputs: The 3-state outputs enable direct bus connection when the outputs are not active, contributing to efficient data flow management within a circuit.
  • Drive Capability: The device can drive up to 48mA on both the high and low sides, providing robust drive capabilities for connected components.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, ensuring the device can interface with 5V logic signals without sustaining damage.

Applications

The 74LVTH162373DLRG4 is suitable for a variety of applications that require high-speed and reliable data storage and transfer. This includes:

  • Communication systems
  • Servers
  • Networking equipment
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74LVTH162373DLRG4 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity. It is available in a 48-pin LQFP (Low-profile Quad Flat Package) which provides a compact footprint while allowing for efficient thermal dissipation and ease of integration into various system designs.

For technical specifications, application notes, and detailed product information, the Texas Instruments website and datasheets are available to provide comprehensive guidance for integrating the 74LVTH162373DLRG4 into your next project.

You May Also Be Interested in

NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess