EN
  • EN
  • DE

74LVTH162244ZQLR

Part No 74LVTH162244ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168942-74LVTH162244ZQLR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Series 74LVTH
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFBGA
Ultra Librarian 3D Model Ultra Librarian 74LVTH162244ZQLR CAD Model

Description

Overview of the 74LVTH162244ZQLR from Texas Instruments

The 74LVTH162244ZQLR is a high-performance, low-voltage 16-bit buffer/driver designed by Texas Instruments for use in systems that require low power consumption and high noise immunity. This integrated circuit is part of the LVT family and is particularly suitable for driving bus lines or buffer memory address registers with the added benefit of 5V tolerant inputs and outputs.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, which aligns with the requirements of modern low-voltage systems, contributing to overall power efficiency.
  • High-Speed Performance: It supports high-speed data transfer, which is critical for applications that require fast data processing and throughput.
  • 5V Tolerant I/O Ports: The inputs and outputs can tolerate up to 5V, even when the device is powered down. This feature provides design flexibility and compatibility with mixed-voltage systems.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Power-Off High Impedance: The I/O ports enter a high impedance state when the device is powered off, preventing unwanted current flow and protecting the device.
  • Flow-Through Architecture: This design optimizes the PCB layout and reduces signal skew by facilitating easy routing of signals from the input to the output.

Applications

The 74LVTH162244ZQLR is ideal for a wide range of applications that require high-speed data transfer and buffering, such as:

  • Memory buffering and driving
  • Data communication systems
  • Server and telecom infrastructure
  • Computers and peripherals
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74LVTH162244ZQLR is no exception. The device is subjected to rigorous testing and quality control measures to ensure reliable performance in the field. Additionally, the device's robust construction and design make it suitable for use in harsh environments where reliability is paramount.

In summary, the 74LVTH162244ZQLR from Texas Instruments is a versatile, high-speed buffer/driver that offers designers a balance of power efficiency and performance, making it an excellent choice for a variety of digital applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess