EN
  • EN
  • DE

74LVT162240DGGRG4

Part No 74LVT162240DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133137-74LVT162240DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT162240DGGRG4 CAD Model

Description

The 74LVT162240DGGRG4 is a high-performance, low-voltage, 16-bit buffer and line driver designed for use in 3.3V systems. Manufactured by Texas Instruments, this integrated circuit is part of the LVT family, which is known for its low-voltage operation and high-speed performance. The 74LVT162240DGGRG4 is especially suitable for driving high-capacitive loads and low-impedance backplanes.

Key Features

  • High Drive: The device provides 64 mA of drive at 3.3V, which is ideal for driving heavily loaded backplanes with ease.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it compatible with other low-voltage logic devices and helping to maintain lower power consumption.
  • Bus-Hold Data Inputs: The inputs include a bus-hold feature, which eliminates the need for external pull-up/pull-down resistors and helps to reduce system cost and complexity.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus arbitration without the need for external components.
  • Live Insertion: This device is designed to support live insertion and withdrawal without glitching or powering down the system. This feature is essential for high-availability systems and hot-swapping applications.
  • Low Power Consumption: The IC has a reduced power consumption profile, which is critical for energy-sensitive applications.

Applications

The 74LVT162240DGGRG4 is versatile and can be used in a variety of applications, including:

  • Memory address drivers
  • Data receivers/transmitters for heavily loaded bus interfaces
  • Backplane driving
  • Hot-swapping and live insertion systems
  • High-speed data paths

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix 'DGGRG4', which provides a compact footprint and is suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and the 74LVT162240DGGRG4 is no exception, ensuring reliable performance across a range of environmental conditions.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess