EN
  • EN
  • DE

74LVC1G125DBVRE4

Part No 74LVC1G125DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS Medical 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Contact Plating Gold
Height 1.45 mm
High Level Output Current -32 mA
Lead Free Yes
Length 2.9 mm
Logic Function Buffer, Inverting
Low Level Output Current 32 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Bits 1
Number of Bits per Element 1
Number of Channels 1
Number of Elements 1
Number of Gates 1
Number of Input Lines 1
Number of Inputs 1
Number of Output Lines 1
Number of Outputs 1
Number of Pins 5
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 4 ns
Quiescent Current 10 µA
REACH SVHC No SVHC
RoHS Compliant
Thickness 1.2 mm
Turn-On Delay Time 10.1 ns
Width 1.6 mm
Win Source Part Number 1040564-74LVC1G125DBVRE4
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125DBVRE4 CAD Model

Description

Product Overview: 74LVC1G125DBVRE4

The 74LVC1G125DBVRE4 is a single-buffered gate with 3-state output from the reputable semiconductor manufacturer, Texas Instruments. This high-performance, low-power device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 5V tolerant systems. The 74LVC1G125DBVRE4 is specifically designed to accommodate the needs of high-speed signal processing while minimizing power consumption in a wide array of electronic applications.

Key Features

  • Operating Voltage: The device is designed to operate on a supply voltage range from 1.65V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • High-Speed Performance: With a typical propagation delay of only 3.7ns at a 3.3V supply voltage, the 74LVC1G125DBVRE4 is optimized for high-speed signal processing tasks.
  • Low Power Consumption: The device boasts a low power dissipation with an ICC of only 10μA maximum, even when operating at high speeds, making it ideal for power-sensitive applications.
  • 3-State Output: The 3-state output feature allows for connection to a bus or multiple outputs without interference, providing flexibility in complex circuit designs.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, ensuring compatibility with mixed-voltage systems and protecting against potential damage from voltage spikes.
  • Robust ESD Protection: The device includes input and output protection against electrostatic discharge (ESD), ensuring reliability and longevity in harsh environments.

Applications

The 74LVC1G125DBVRE4 is suitable for a wide range of applications, including:

  • Logic level shifting in multi-voltage systems
  • Line driving with high-impedance outputs for bus-oriented systems
  • Power-down signal isolation
  • General-purpose logic applications where buffering with 3-state output is required

Packaging and Quality

This device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and the 74LVC1G125DBVRE4 is no exception, ensuring consistent performance across a broad range of industrial and commercial temperature ranges.

Overall, the 74LVC1G125DBVRE4 from Texas Instruments is a versatile, high-performance solution for designers looking to incorporate a reliable buffer gate with 3-state output into their electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess