EN
  • EN
  • DE

MMSZ5232B-V-GS08

Part No MMSZ5232B-V-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831256-MMSZ5232B-V-GS08
Ultra Librarian 3D Model Ultra Librarian MMSZ5232B-V-GS08 CAD Model

Description

The MMSZ5232B-V-GS08 is a Zener diode manufactured by Vishay. This surface-mount Zener diode is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic applications. It is part of Vishay's extensive range of high-quality diodes, known for their reliability and performance.

Applications

  • Voltage stabilization
  • Transient voltage suppression (TVS)
  • Overvoltage protection in sensitive electronic circuits
  • Voltage clamping
  • Protection of data lines and I/O ports

Features

  • Zener Voltage: 5.6V (Nominal)
  • Low leakage current
  • Surface mount package (SOD-323)
  • High surge current capability
  • AEC-Q101 qualified
  • RoHS compliant

Benefits

  • Provides stable and precise voltage regulation
  • Protects circuits from voltage spikes and transients
  • Compact size allows for high-density PCB designs
  • High reliability and performance under various operating conditions
  • Suitable for automotive applications due to AEC-Q101 qualification

The MMSZ5232B-V-GS08 Zener diode is designed with a low leakage current to minimize power consumption and improve overall circuit efficiency. Its surface mount SOD-323 package enables easy integration into automated assembly processes. The high surge current capability makes it suitable for protecting sensitive components from damaging voltage transients. The AEC-Q101 qualification ensures its reliability and suitability for automotive and other demanding applications.

Technical Specifications:

  • Zener Voltage (Vz): 5.6V (Nominal)
  • Zener Test Current (Izt): Specific value available in datasheet
  • Reverse Leakage Current (Ir): Specific value available in datasheet
  • Power Dissipation (Pd): Specific value available in datasheet
  • Operating Temperature: -65°C to +150°C
  • Package: SOD-323

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess