The 74AHCT1G04DCKRG4 is a high-speed CMOS device from Texas Instruments designed for use in the implementation of digital logic. This integrated circuit is a single inverter gate, which is a fundamental building block for digital circuits, offering a simple yet powerful solution for a variety of digital applications.
Key Features
-
Logic Type: The 74AHCT1G04DCKRG4 is a single inverter gate, which is used to invert the logic level of its input signal.
-
Supply Voltage: It operates over a broad range of supply voltages from 4.5V to 5.5V, making it compatible with typical TTL (Transistor-Transistor Logic) levels.
-
High-Speed Operation: This device features fast propagation delay times, which is crucial for high-speed applications.
-
Low Power Consumption: Despite its high-speed capabilities, the 74AHCT1G04DCKRG4 is designed for low power consumption, which is beneficial for power-sensitive designs.
-
Output Drive Capability: The device can drive up to 8 LSTTL loads, providing sufficient current to handle multiple connections.
-
Package Type: It is available in a small-outline SC70 package, which is ideal for space-constrained applications.
-
Temperature Range: This inverter gate operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.
Applications
The 74AHCT1G04DCKRG4 is suited for a wide array of uses, including but not limited to:
- Wave shaping and signal processing
- Logic level conversion
- Power management systems
- Embedded systems
- Consumer electronics
In summary, the 74AHCT1G04DCKRG4 from Texas Instruments is a versatile and efficient solution for designers looking to implement inverting functions in their digital logic circuits. Its compatibility with TTL levels, combined with its low power consumption and high-speed operation, makes it an excellent choice for a broad range of electronic applications.