The 74LVC1G0832DCKRE4 is a high-performance, single 2-input OR gate integrated circuit from Texas Instruments, designed for use in a wide array of electronic applications. This advanced logic gate is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features:
- Low Voltage: Operates at a supply voltage ranging from 1.65V to 5.5V, making it ideal for battery-operated and low-power devices.
- High Speed: Offers a propagation delay of typically 3.0ns at 3.3V, allowing for high-speed operation in critical applications.
- Compatibility: Input levels are compatible with 5V TTL levels, which enables easy integration with older logic families.
- Power Efficiency: Features a low power consumption, with a typical quiescent current of only 10μA, contributing to energy-efficient designs.
- Robustness: Incorporates input hysteresis, which enhances noise immunity and ensures stable output states in noisy environments.
- Footprint: Available in a compact 5-pin SC-70 (SOT-353) package, providing a space-saving solution for high-density circuit boards.
Applications:
The 74LVC1G0832DCKRE4 is versatile and can be used in various applications, including but not limited to:
- Portable and handheld devices
- Computing systems
- Data communication equipment
- Consumer electronics
- Embedded systems
- Control systems
Quality and Reliability:
As with all Texas Instruments products, the 74LVC1G0832DCKRE4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding conditions. It is designed to meet the rigorous requirements of the industrial, automotive, and consumer markets.
For technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.