Product Overview: 74LVC16245ADGVR by Texas Instruments
The 74LVC16245ADGVR is a high-performance, 16-bit transceiver from Texas Instruments, designed to address the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, and is optimized to operate at a nominal 3.3V power supply while being 5V tolerant at the input to accommodate mixed-voltage system environments.
This particular transceiver features dual-directional data flow with individual direction controls for each set of four bits, which makes it highly versatile for bidirectional communication between data buses. The device is equipped with output enable (OE) inputs that can be used to place the output in a high-impedance state, thus facilitating bus arbitration without the need for external components.
The 74LVC16245ADGVR is packaged in a compact TVSOP (Thin Very Small Outline Package) form factor, identified by the DGVR suffix in its product code. This package is optimized for space-constrained applications, allowing for efficient use of PCB real estate while providing excellent thermal performance.
Key features of the 74LVC16245ADGVR include:
- 16-bit bidirectional data path
- Independent input and output control for each quartet
- 3-state outputs for bus-oriented applications
- Low static and dynamic power consumption
- Support for mixed-mode voltage operation
- Wide operating voltage range of 1.65V to 3.6V
- 5V tolerant inputs for interfacing with legacy systems
- High-impedance output state controlled by OE inputs
- TVSOP package for reduced footprint
Applications for the 74LVC16245ADGVR include, but are not limited to, memory interfacing, data communication, bus management, and signal buffering in a variety of digital systems. Its ability to interface with both 3.3V and 5V logic levels makes it an ideal choice for bridging between different voltage domains in a system, such as interfacing between microcontrollers, FPGAs, or other digital ICs.
Overall, the 74LVC16245ADGVR by Texas Instruments represents a robust solution for designers looking to enhance their digital systems with high-speed, low-power, and versatile bus transceiver capabilities.