Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132522-74LV04A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV04A CAD Model

Description

Product Overview: Texas Instruments 74LV04A

The Texas Instruments 74LV04A is a high-performance, low-voltage hex inverter integrated circuit that is part of the 74LV family. This device is specifically designed to operate from a 2.0V to 5.5V V<sub>CC supply, making it ideal for battery-operated applications, as well as for use in 3.3V and 5V systems. The 74LV04A provides the essential function of inverting digital signals, with six independent inverter gates packaged in a single IC.

Key Features:

  • Operating Voltage Range: The device supports a wide range of supply voltages from 2.0V to 5.5V, which allows for flexible use in various circuit designs.
  • Low Power Consumption: With its low-voltage operation, the 74LV04A is optimized for low power consumption, which is critical for extending battery life in portable devices.
  • High-Speed Operation: Even at a low voltage of 3.3V, the device is capable of fast switching, with a typical propagation delay time of only 4.5ns, ensuring efficient signal processing.
  • Drive Capability: The 74LV04A can drive up to 5 LSTTL loads, providing sufficient output current for a wide range of applications.
  • Schmitt Trigger Action: Inputs include a Schmitt trigger function that provides hysteresis, which enhances noise immunity and allows for slow input transition.
  • Compatibility: The device is compatible with TTL input levels, making it easy to interface with other TTL logic families.

Applications:

The versatility of the 74LV04A makes it suitable for a broad spectrum of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • Signal processing
  • Waveform generation

Package and Quality:

The Texas Instruments 74LV04A is available in a variety of packages, including SOIC, TSSOP, and VSSOP, providing options for different space requirements on PCBs. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. TI's commitment to quality means that the 74LV04A is manufactured to the highest standards, ensuring consistent and dependable operation for your critical design needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention