Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 25AA160A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123305-25AA160A-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25AA160A-I/ST CAD Model

Description

Microchip Technology's 25AA160A-I/ST EEPROM

The 25AA160A-I/ST is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer Microchip Technology. This memory module is designed for a wide range of applications that require reliable data storage and retrieval, making it an ideal choice for designers and engineers looking to incorporate non-volatile memory into their projects.

With its SPI (Serial Peripheral Interface) bus, the 25AA160A-I/ST ensures a simple interface for communication, which is both fast and reliable, allowing for easy integration into existing systems. The device operates over a wide voltage range from 1.8V to 5.5V, providing flexibility in power supply design and compatibility with both low-power and standard systems.

The 25AA160A-I/ST comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. The device's temperature range, from -40°C to +85°C, allows for operation in harsh environments, making it a robust choice for industrial, automotive, and outdoor applications.

Key features of the 25AA160A-I/ST include:

  • 16-Kbit memory capacity
  • Low-power CMOS technology
  • High-speed SPI interface
  • Write-protect function to prevent accidental overwrite
  • More than 1 million erase/write cycles
  • Data retention of over 200 years
  • Self-timed erase and write cycles
  • Sequential read mode for efficient data retrieval

The device also supports a variety of write operations, including byte, page, and sequential writes, providing designers with flexibility in how they manage data storage and updates. Additionally, the 25AA160A-I/ST offers a hardware write-protect pin, which can be used to lock the entire memory array, preventing inadvertent writes and ensuring data integrity.

Whether you're working on consumer electronics, communication systems, or complex industrial controls, the 25AA160A-I/ST from Microchip Technology offers a reliable and efficient solution for your non-volatile memory needs. Its robust feature set, combined with Microchip's reputation for quality and support, makes it a go-to EEPROM for a diverse array of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C64FLZEMT8X
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ECAD model for NV24C04MUW3VLTBG
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5328
ECAD model for NV24C128MUW3VTBG
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0703
ECAD model for FT24C32A-ELR-T
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8632 $65.2120
75+ $1.5289 $114.6675
115+ $1.4811 $170.3265
160+ $1.4333 $229.3280
205+ $1.3856 $284.0480
275+ $1.2422 $341.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention