EN
  • EN
  • DE

74HC373NSR

Part No 74HC373NSR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717313-74HC373NSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC373NSR CAD Model

Description

Product Overview: Texas Instruments 74HC373NSR

The Texas Instruments 74HC373NSR is a high-performance, octal transparent D-type latch with 3-state outputs from the 'HC373' family of logic devices. This integrated circuit is designed to offer a robust and reliable solution for temporary data storage and output buffering in a wide array of digital systems. The 74HC373NSR is particularly well-suited for implementing the interface and bus-holding functions in microprocessor and microcontroller-based applications.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Input Level: CMOS
  • Output Level: CMOS
  • Propagation Delay Time: 18ns at 4.5V, 15ns at 6V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC

The device features eight latches with three-state outputs for bus-oriented applications. Each latch is transparent, meaning that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is retained at the Q outputs until LE is returned high again.

Additionally, the 74HC373NSR has an output enable (OE) input that, when high, puts the I/O ports in a high-impedance state. This is particularly useful for sharing bus lines in a system and avoiding bus contention issues.

Manufactured with high-grade materials and adhering to strict Texas Instruments quality standards, the 74HC373NSR ensures excellent performance and durability. The device is available in a 20-SOIC package, which is ideal for compact PCB layouts and is compatible with automated surface-mount assembly processes.

In summary, the Texas Instruments 74HC373NSR is an essential component for designers looking for a reliable latch with the capability to interface directly with the high-speed switching found in modern digital systems. Its versatility and performance characteristics make it an excellent choice for a wide range of applications, from data storage to signal buffering and beyond.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Analog Devices Inc.
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Lowest to $1.4553
Infineon Technologies
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5916 $50.2860
210+ $0.4855 $101.9550
320+ $0.4703 $150.4960
440+ $0.4551 $200.2440
570+ $0.4400 $250.8000
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess