EN
  • EN
  • DE

74HC273PWR

Part No 74HC273PWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSSOP-2
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713182-74HC273PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC273PWR CAD Model

Description

The 74HC273PWR from Texas Instruments is a high-performance, octal D-type flip-flop with a clear function integrated into a single chip. This device is specifically designed to be used in a wide array of applications ranging from data storage, transfer systems, to the latest microprocessor-based systems. Its robust technology and design ensure reliable performance in the most demanding environments.

Key Features:

  • Logic Type: Octal D-type Flip-Flop with Clear
  • Output Type: Non-Inverted
  • Package / Case: TSSOP-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 2 V to 6 V
  • Propagation Delay Time: 13 ns at 4.5 V, 16 ns at 6 V
  • IC Channels: 8
  • Logic Family: HC

The device boasts a high noise immunity characteristic of the HC family and is capable of driving 15 LSTTL loads. With its low power consumption, the 74HC273PWR is ideal for battery-operated and portable applications, where energy efficiency is paramount.

Applications:

The versatile nature of the 74HC273PWR allows it to be used across various applications such as:

  • Automotive Systems
  • Telecommunications
  • Data Processing
  • Instrumentation
  • Alarm Systems
  • Embedded Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the 74HC273PWR is no exception. It is manufactured to the highest standards, ensuring that each chip delivers consistent performance and reliability. The device is also RoHS compliant, minimizing the environmental impact and making it suitable for use in a variety of markets worldwide.

For designers and engineers looking for a reliable and high-performance octal D-type flip-flop, the 74HC273PWR from Texas Instruments is an excellent choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1840 $50.6000
585+ $0.1723 $100.7955
905+ $0.1665 $150.6825
1,295+ $0.1549 $200.5955
1,680+ $0.1491 $250.4880
2,095+ $0.1432 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess