EN
  • EN
  • DE

74FCT162374CTPVCT

Part No 74FCT162374CTPVCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-Bit Registers | IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 500μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Family Part Number 74FCT162374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131399-74FCT162374CTPVCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT162374CTPVCT CAD Model

Description

Product Overview: 74FCT162374CTPVCT from Texas Instruments

The 74FCT162374CTPVCT is a high-performance, 16-bit edge-triggered D-type flip-flop from Texas Instruments, designed with the precision and reliability expected from a leading semiconductor manufacturer. This integrated circuit is part of the 74FCT family, known for its fast speed and low power consumption, making it an ideal choice for a wide range of digital applications.

With its 16-bit bi-directional bus interface, the 74FCT162374CTPVCT is capable of storing 16 bits of data. Each flip-flop has individual clear and clock inputs, and the device features a buffered output enable input for easy connection to a bus-oriented system. This product operates at a voltage range of 4.5V to 5.5V, which is typical for 5V TTL logic, providing compatibility with existing 5V systems.

The device's high drive capability allows for improved signal integrity, especially beneficial in environments with heavy loads or long traces. Furthermore, the 74FCT162374CTPVCT boasts a low power consumption, which is crucial for power-sensitive applications. Its fast propagation delay and output transition times ensure high-speed operation, which is essential for modern digital systems requiring rapid data processing.

Manufactured with Texas Instruments' advanced technology, the 74FCT162374CTPVCT is available in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still offering ease of integration into various designs. This product is characterized for operation from -40°C to 85°C, ensuring reliability and performance even under extreme conditions.

Applications for the 74FCT162374CTPVCT are diverse and include memory address latching, data storage, communication systems, and high-speed data manipulation. Its robust design and performance specifications make it a versatile choice for designers looking to create efficient and reliable digital systems.

Overall, the 74FCT162374CTPVCT from Texas Instruments represents a blend of speed, power efficiency, and high-quality design, ensuring that it meets the stringent requirements of today's digital electronics market.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess