EN
  • EN
  • DE

74FCT162244ATPACT

Part No 74FCT162244ATPACT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Buffers/Line Drivers | IC BUF NON-INVERT 5.5V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74FCT162244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131395-74FCT162244ATPACT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FCT162244ATPACT CAD Model

Description

Product Overview: 74FCT162244ATPACT

The 74FCT162244ATPACT is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of high-speed data transmission systems. This IC is part of the FCT (Fast CMOS TTL-compatible) family, which is renowned for its fast switching speeds and low power consumption.

Key Features

  • Technology: The device is built on advanced CMOS technology, ensuring high-speed operation while maintaining TTL input and output level compatibility.
  • Speed: It boasts a fast propagation delay, which is crucial for applications requiring high-speed data processing and communication.
  • Drive Capability: With 16-bit bus interface capability, the 74FCT162244ATPACT can drive heavily loaded bus lines with minimal signal distortion, supporting bus exchange applications with ease.
  • Power Consumption: The IC features low quiescent power dissipation, making it suitable for energy-sensitive applications.
  • Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), it offers a compact footprint that is ideal for space-constrained applications.
  • Operating Range: It operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications

The 74FCT162244ATPACT is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Computer peripherals and servers
  • Industrial control systems
  • Signal buffering and driving in bus-oriented systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The 74FCT162244ATPACT is no exception, undergoing rigorous testing to ensure it meets the industry standards for reliability and performance. This IC is a testament to TI's dedication to excellence, providing engineers with a dependable solution for their design challenges.

With its robust feature set and Texas Instruments' reputation for quality, the 74FCT162244ATPACT is an excellent choice for designers looking to incorporate a reliable, high-speed bus interface in their digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9126 $57.3780
65+ $1.5694 $102.0110
100+ $1.5203 $152.0300
140+ $1.4713 $205.9820
180+ $1.4222 $255.9960
240+ $1.2751 $306.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess