EN
  • EN
  • DE

74CBTLV16211GR

Part No 74CBTLV16211GR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717298-74CBTLV16211GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16211GR CAD Model

Description

74CBTLV16211GR Low-Voltage 24-Bit Bus Switch from Texas Instruments

The 74CBTLV16211GR is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in the semiconductor industry. This 24-bit bus switch is part of the 74CBTLV series, which is characterized by its low-voltage operation and high-speed switching capabilities. The device is particularly suited for applications that require the efficient routing of digital signals while maintaining signal integrity in a low-voltage environment.

Key Features:

  • Low-Voltage Operation: This bus switch operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage logic levels and ensuring reduced power consumption.
  • High Bandwidth: With its quick switching speeds, the 74CBTLV16211GR can handle high bandwidth requirements, making it ideal for data-intensive applications.
  • 24-Bit Bus Interface: The device features a 24-bit bus interface, which allows for the simultaneous switching of multiple data lines, thereby increasing overall data throughput.
  • 5Ω Switch Connection between Two Ports: The low on-state resistance of the switch ensures minimal signal distortion and voltage drop across the switch, preserving signal integrity.
  • Isolation Under Power-Off Conditions: The switch provides isolation for the connected bus lines when the device is powered off, preventing any unwanted data flow and protecting against data corruption.
  • Latch-Up Performance: It exceeds 100mA per JESD 78, Class II, ensuring stable operation under various conditions.

Applications:

The 74CBTLV16211GR is highly versatile and can be used in a wide range of applications, including:

  • Communication systems
  • Networking equipment
  • Servers and data centers
  • Signal routing
  • Memory switching circuits
  • Computer peripheral devices

With its robust design and advanced features, the 74CBTLV16211GR from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient bus switching solution in their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3749 $52.2478
52+ $1.9487 $101.3324
80+ $1.8878 $151.0240
110+ $1.8269 $200.9590
142+ $1.7660 $250.7720
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess