EN
  • EN
  • DE

74CBT16232DGGRG4

Part No 74CBT16232DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SYNCHRONOUS 16-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131198-74CBT16232DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16232DGGRG4 CAD Model

Description

Product Overview

The 74CBT16232DGGRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This IC is a member of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed switching with low on-state resistance.

Key Features

  • High Bandwidth: The 74CBT16232DGGRG4 offers a wide bandwidth, making it suitable for high-speed data transmission and signal processing applications.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, which is crucial for battery-powered devices and energy-sensitive applications.
  • 16-Bit Bus Switch: The device features a 16-bit bus switch, which provides the flexibility needed for complex digital systems, allowing for efficient data routing and signal integrity.
  • Bi-Directional Switch: The bi-directional nature of the switch enables data to flow in both directions, offering versatility in data communication protocols.
  • 5-V Tolerant I/O: The inputs and outputs are tolerant to 5V, ensuring compatibility with a variety of logic levels and protecting against higher voltage levels that may be encountered in mixed-voltage environments.

Applications

The 74CBT16232DGGRG4 is well-suited for a range of applications, including but not limited to:

  • High-speed data transfer systems
  • Signal routing in telecommunications
  • Server and networking equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74CBT16232DGGRG4 is built to meet stringent industry standards, ensuring long-term reliability and performance in demanding environments.

Package and Availability

The 74CBT16232DGGRG4 comes in a 48-TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. Check with authorized distributors for availability and bulk ordering options.

For detailed specifications, application notes, and further information, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess