EN
  • EN
  • DE

74AVCH1T45DCKRG4

Part No 74AVCH1T45DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1007863-74AVCH1T45DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45DCKRG4 CAD Model

Description

Introducing the 74AVCH1T45DCKRG4 from Texas Instruments

The 74AVCH1T45DCKRG4 is a cutting-edge, dual-supply voltage level translator from Texas Instruments, designed to address the needs of multi-voltage systems. This versatile device enables the translation of signals between different voltage domains seamlessly, making it an ideal choice for applications that involve interfacing components operating at varying logic levels.

Constructed with the latest technology, the 74AVCH1T45DCKRG4 offers a bidirectional translation between any of the 1.2V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes. Its two-bit non-inverting translator uses two separate configurable power-supply rails, with the A port tracking VCCA and the B port tracking VCCB. This allows for low-voltage bidirectional translation between any of the mentioned voltage nodes without the need for a direction control signal, simplifying design and saving board space.

Featuring a robust design, the 74AVCH1T45DCKRG4 is housed in a compact SC70 package, minimizing its footprint on the PCB. Its small size does not compromise its performance; the device boasts high-speed operation with a maximum data rate that ensures swift and reliable communication between devices. Furthermore, it is designed for low-power operation, which is crucial for battery-operated and power-sensitive applications.

With its Ioff circuitry, the 74AVCH1T45DCKRG4 ensures that no excessive power is consumed when the device is powered down. This feature also provides isolation during power-off, preventing any damaging backflow current from affecting the device. Additionally, the device is equipped with latch-up performance that exceeds 100mA per JESD 78, Class II, ensuring robustness against surge currents.

The 74AVCH1T45DCKRG4 is suitable for a wide array of applications, including but not limited to, mobile devices, computing, consumer electronics, and industrial systems where interfacing between different voltage domains is required. Texas Instruments' commitment to quality ensures that this level translator is manufactured to the highest standards, providing designers with a reliable and efficient solution for their voltage translation needs.

Overall, the 74AVCH1T45DCKRG4 is an exemplary component that combines functionality, efficiency, and reliability, making it a valuable addition to any electronic system requiring voltage level translation.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4505 $51.8075
275+ $0.3697 $101.6675
420+ $0.3581 $150.4020
580+ $0.3466 $201.0280
750+ $0.3350 $251.2500
1,000+ $0.3004 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess