EN
  • EN
  • DE

74AVC4T245RSVR-NT

Part No 74AVC4T245RSVR-NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-UQFN (2.6x1.8)
Manufacturer Texas Instruments
Series 74AVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN
Case / Package 16-UQFN (2.6x1.8)
Family Name 74AVC4T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-74AVC4T245RSVR-NTCT, 296-74AVC4T245RSVR-NTTR, 296-74AVC4T245RSVR-NTDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908120-74AVC4T245RSVR-NT
Ultra Librarian 3D Model Ultra Librarian 74AVC4T245RSVR-NT CAD Model

Description

The 74AVC4T245RSVR-NT from Texas Instruments is a high-performance, dual-supply, 4-bit non-inverting bus transceiver with configurable voltage translation and 3-state outputs. Designed for low-voltage operation, this device is optimized for use in level translation applications for interfacing devices or systems operating at different interface voltages in mixed-signal environments.

Key Features

  • Wide Voltage Range: The device supports translation from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for various applications.
  • Low Power Consumption: With its low on-state resistance, the 74AVC4T245RSVR-NT ensures minimal power loss and heat generation, which is critical for power-sensitive designs.
  • High-Speed Operation: It is capable of operating at high speeds, making it suitable for high-performance data transfer applications.
  • Multiple Configurations: The device can be used in a variety of configurations, including as a 4-bit non-inverting bus transceiver or as two 2-bit non-inverting bus transceivers.

Applications

The 74AVC4T245RSVR-NT is ideal for a range of applications where voltage level translation is required, including:

  • Mobile and Portable Devices
  • Computing and Storage Platforms
  • Networking and Telecommunications Equipment
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74AVC4T245RSVR-NT is built to the highest standards, ensuring consistent performance and longevity in your application. It is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Ordering Information

To place an order or to obtain more information about the 74AVC4T245RSVR-NT, visit the Texas Instruments website or contact your local sales representative. Ensure that you specify the correct product code to guarantee the precise specifications you require for your application.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3275 $53.1000
95+ $1.0892 $103.4740
145+ $1.0552 $153.0040
200+ $1.0211 $204.2200
255+ $0.9871 $251.7105
340+ $0.8850 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,389 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess