EN
  • EN
  • DE
  • IT

MAX20091ATM/V+T

Part No MAX20091ATM/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Description 35-Channel Contact Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702449-MAX20091ATM/V+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX20091ATM/V+T
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX20091ATM/V+T CAD Model

Description

Maxim Integrated's MAX20091ATM/V+T Automotive LED Driver

The MAX20091ATM/V+T from Maxim Integrated is a highly integrated solution designed to address the needs of complex automotive lighting systems. This advanced LED driver is specifically tailored for exterior and front lighting applications, including high beams, low beams, daytime running lights (DRL), turn signals, and fog lights. With its robust design, the MAX20091ATM/V+T ensures reliable performance in the demanding automotive environment.

One of the standout features of the MAX20091ATM/V+T is its ability to drive up to 12 high-brightness LEDs in series with a maximum current of 1.5A. This capability allows for consistent luminance across multiple LEDs, which is crucial for safety and visibility on the road. The device operates over a wide input voltage range of 5V to 65V, making it versatile for use in various vehicle electrical systems.

The MAX20091ATM/V+T incorporates a range of protective features to ensure the longevity and safety of the LED array. These include overvoltage protection, overtemperature protection, and LED open/short detection. Additionally, the driver supports pulse-width modulation (PWM) dimming, which provides precise control over the brightness levels of the LEDs, enhancing the driver's experience and reducing power consumption.

Designed with a compact thermally enhanced TQFN package, the MAX20091ATM/V+T saves valuable space on the PCB while providing excellent thermal performance. This is essential for maintaining the integrity of the lighting system in the tight confines of modern automotive designs.

For developers and manufacturers, Maxim Integrated provides comprehensive support for the MAX20091ATM/V+T, including detailed datasheets, application notes, and design resources. This support helps to streamline the integration process and reduce time-to-market for new vehicle models.

In summary, the MAX20091ATM/V+T LED driver from Maxim Integrated is a top-tier choice for automotive lighting designers seeking efficiency, reliability, and performance. With its advanced features and solid support infrastructure, it stands out as a key component in the development of next-generation vehicle lighting systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1162 $59.2078
46+ $2.5572 $117.6312
70+ $2.4775 $173.4250
97+ $2.3966 $232.4702
125+ $2.3169 $289.6125
167+ $2.0778 $346.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess