EN
  • EN
  • DE

74ALVCH16827DLRG4

Part No 74ALVCH16827DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 20-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130969-74ALVCH16827DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16827DLRG4 CAD Model

Description

Product Overview: 74ALVCH16827DLRG4 from Texas Instruments

The 74ALVCH16827DLRG4 is a high-performance, 20-bit universal bus driver from Texas Instruments, crafted with advanced technology to provide a seamless interface for various digital systems. This integrated circuit is a crucial component in the realm of digital electronics, where signal integrity and operational speed are paramount.

Key Features

  • Technology: The device is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Bus-Friendly Outputs: The outputs of the 74ALVCH16827DLRG4 are designed to be bus-friendly, providing reduced output swing and minimized capacitive loading, which is essential for driving heavily loaded buses without compromising performance.
  • Wide Voltage Range: It operates over a wide voltage range of 1.65V to 3.6V, which makes it compatible with various logic levels and suitable for interfacing with both 3.3V and 2.5V devices.
  • High Drive: The device offers a high drive (±24 mA at 3.3 V), which is beneficial for driving large loads with ease.
  • Bus Hold Data Inputs: The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, thereby simplifying board design and reducing component count.

Applications

The 74ALVCH16827DLRG4 is adept at handling a wide array of applications, especially where efficient, high-speed data transfer and signal conditioning are required. Common applications include:

  • Data communication
  • Signal buffering
  • Memory address driving
  • Bus transceiver roles in microprocessor or microcontroller-based systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74ALVCH16827DLRG4 is no exception, as it is designed and manufactured to meet the stringent industry standards for performance and robustness. It is available in a TSSOP (DL) package, ensuring compatibility with surface mount technology for ease of integration into a wide range of electronic assemblies.

Environmental Compliance

The 74ALVCH16827DLRG4 complies with the RoHS directive, reflecting Texas Instruments' dedication to environmental responsibility. This compliance ensures that the device is free from hazardous substances, making it a suitable choice for eco-friendly and sustainable electronic designs.

With its combination of advanced features, broad applicability, and reliable performance, the 74ALVCH16827DLRG4 from Texas Instruments stands out as a superior choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess