EN
  • EN
  • DE

74ALVCH16601DLRG4

Part No 74ALVCH16601DLRG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130958-74ALVCH16601DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16601DLRG4 CAD Model

Description

The 74ALVCH16601DLRG4 is a high-performance, 18-bit universal bus transceiver from Texas Instruments designed for 1.65V to 3.6V VCC operation. This cutting-edge device is a member of the Texas Instruments' AVC (Advanced Very-Low-Voltage CMOS) family, and it is particularly suitable for facilitating bus interface conversions between multiple logic levels and driving high-capacitive loads.

Key Features

  • Compatibility: Operates with 3.3V and 5V logic levels, ensuring flexibility and compatibility with a wide range of existing and new system designs.
  • High Speed: Offers a balanced propagation delay and transition times, which makes it ideal for high-speed data transfer applications.
  • Low Power Consumption: Advanced CMOS technology provides low power dissipation yet high-speed operation.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: Optimizes PCB layout with easier routing of data paths.

Applications

The 74ALVCH16601DLRG4 is versatile and can be used in a variety of applications. It is particularly adept at interfacing with high-speed microprocessors, serving as a memory address driver, clock driver, and bus-oriented transmitter/receiver. This device is also suitable for data communication systems, data multiplexing, and in applications where high data rates are a necessity.

Quality and Reliability

As with all Texas Instruments products, the 74ALVCH16601DLRG4 is manufactured to the highest standards. It is designed for robust operation in commercial-grade electronic systems and is available in a DL (SSOP - Shrink Small Outline Package) type package, which is conducive to efficient space utilization on printed circuit boards.

Ordering and Packaging

The product is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For detailed information on ordering and shipping, please consult the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess