EN
  • EN
  • DE

74ALVCH16373DGGRG4

Part No 74ALVCH16373DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS | IC 16BIT D-TYPE LATCH 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74ALVCH16373
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1130951-74ALVCH16373DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16373DGGRG4 CAD Model

Description

Product Overview: 74ALVCH16373DGGRG4

The 74ALVCH16373DGGRG4 is a high-performance, 16-bit transparent D-type latch with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications that require high-speed data storage and transfer.

Constructed with an advanced 3.3V CMOS technology, the 74ALVCH16373DGGRG4 features a bus-hold circuitry on its data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when they are not actively driven. This contributes to the simplification of PCB design and improves system reliability.

The device is equipped with two separate control inputs for each eight bits: the Clock (CLK) and Output Enable (OE) inputs. The CLK input controls the transparent latches, allowing data at the inputs to be transferred to the outputs when the latch is enabled. The OE input, on the other hand, is used to place the outputs in either a normal logic state or a high-impedance state, which is particularly useful when the outputs are connected to a shared data bus.

With its wide operating temperature range and robust latch-up performance, the 74ALVCH16373DGGRG4 is designed to meet the stringent requirements of industrial and automotive applications. The latch's low power consumption and fast switching speeds are also well-suited for battery-powered and portable devices, ensuring efficient operation without compromising on performance.

Enclosed in a TSSOP (Thin Shrink Small Outline Package) form factor, the 74ALVCH16373DGGRG4 provides a compact and surface-mountable solution that is compatible with standard PCB manufacturing processes. Its small footprint allows for high-density mounting and is an excellent choice for space-constrained applications.

In summary, the 74ALVCH16373DGGRG4 from Texas Instruments is a versatile and reliable component that offers designers the performance and flexibility required for today's demanding digital systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess