EN
  • EN
  • DE

74AHCT1G08DBVTE4

Part No 74AHCT1G08DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1007542-74AHCT1G08DBVTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G08DBVTE4 CAD Model

Description

Product Overview: 74AHCT1G08DBVTE4

The 74AHCT1G08DBVTE4 is a high-speed Si-gate CMOS device from Texas Instruments that embodies a single 2-input positive AND gate. This integrated circuit is designed to operate at a wide range of voltage levels, from 4.5V to 5.5V, making it suitable for interfacing with TTL levels while maintaining the low power consumption and high noise immunity of CMOS technology.

Key Features

  • Logic Type: 2-Input AND Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: -8mA / 8mA
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Logic Family: AHCT
  • Propagation Delay Time: 8ns at 4.5V, 20°C
  • Fabrication Technology: Silicon Gate CMOS

Applications

The versatility of the 74AHCT1G08DBVTE4 allows it to be utilized in a wide array of applications, ranging from logic level conversions to signal gating. It is particularly useful in systems that require high-speed operation and compatibility with TTL signal levels.

Quality and Reliability

As with all Texas Instruments products, the 74AHCT1G08DBVTE4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under varying conditions. This product is RoHS compliant, which means it adheres to environmental standards by avoiding the use of certain hazardous substances.

Environmental and Regulatory Compliance

The 74AHCT1G08DBVTE4 meets industry standards for environmental responsibility and is compliant with the RoHS directive. It is also supported by Texas Instruments' commitment to innovation and environmental sustainability.

Conclusion

For designers seeking a reliable and efficient 2-input AND gate logic solution, the 74AHCT1G08DBVTE4 from Texas Instruments offers an excellent balance of speed, power consumption, and noise immunity. Its compatibility with TTL levels and wide operating voltage range make it an ideal choice for a variety of digital applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess