EN
  • EN
  • DE

74AHCT16541DLRG4

Part No 74AHCT16541DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130732-74AHCT16541DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT16541DLRG4 CAD Model

Description

Product Overview: 74AHCT16541DLRG4

The 74AHCT16541DLRG4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for their innovation in the semiconductor industry. This particular integrated circuit is a 16-bit universal bus transceiver designed to provide seamless data transmission with high drive capability, making it a perfect fit for a wide range of applications including computing, networking, and industrial systems.

Key Features

  • Bus Interface Type: The 74AHCT16541DLRG4 is equipped with a universal bus interface, which is compatible with both 5V and 3.3V systems, ensuring easy integration into various digital systems.
  • Logic Type: This device operates as a 16-bit transceiver with direction pin (DIR) and output enable (OE) features, which provide flexibility in bidirectional data flow.
  • High Drive: The outputs can drive up to 15 LSTTL loads, which means it can handle a significant amount of current without compromising signal integrity.
  • Wide Operating Temperature: It functions effectively across a broad temperature range, from -40°C to 85°C, making it suitable for industrial environments.
  • Package: The product is available in a 48-Pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Speed: It boasts a fast propagation delay, ensuring quick data transfer and processing, which is critical for high-performance systems.

Electrical Characteristics

  • Logic Voltage Levels: The device supports multiple logic voltage levels, which allows for interfacing with different logic families.
  • Low Power Consumption: It is designed to operate with low power dissipation, reducing the overall energy consumption of the system it is used in.

Applications

The 74AHCT16541DLRG4's versatility makes it an excellent choice for use in a variety of applications. Its ability to interface with both 5V and 3.3V logic levels, along with its high drive capability and low power consumption, make it ideal for:

  • Data communication and networking equipment
  • Servers and high-performance computing
  • Industrial control systems
  • Signal bridging in mixed-voltage systems

With its robust performance and compatibility, the 74AHCT16541DLRG4 from Texas Instruments represents a reliable solution for designers looking to enhance their data transmission capabilities with a high-quality, versatile bus transceiver.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess