EN
  • EN
  • DE

74AHC1G126DBVRE4

Part No 74AHC1G126DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130635-74AHC1G126DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC1G126DBVRE4 CAD Model

Description

Product Overview: 74AHC1G126DBVRE4 by Texas Instruments

The 74AHC1G126DBVRE4 is a high-speed Si-gate CMOS device from Texas Instruments, a renowned leader in the semiconductor industry. This particular product is a single bus buffer gate with 3-state output, designed to address the needs of high-performance, low-power consumption applications. The device operates on a 2V to 5.5V range, making it suitable for interfacing with both 3.3V and 5V systems.

Key Features

  • High-Speed CMOS Technology: The 74AHC1G126DBVRE4 is built on advanced CMOS technology, ensuring fast switching times and high-frequency operation while maintaining low power dissipation.
  • 3-State Outputs: The device includes a 3-state output feature, which allows for connection to a bus line or multiple outputs without interference. This is particularly useful in bus-oriented systems where multiple devices need to share the same connection.
  • Wide Operating Voltage: With a wide operating voltage range of 2V to 5.5V, this buffer gate is versatile and can be integrated into various circuit designs without the need for level shifting.
  • Low Power Consumption: Power efficiency is a critical aspect of modern electronics, and the 74AHC1G126DBVRE4 excels in this area, offering low power consumption while maintaining its high-speed performance.

Applications

The 74AHC1G126DBVRE4 is suitable for a variety of applications, including:

  • Bus buffering/interfacing
  • Memory address drivers
  • Control line drivers
  • Portable electronics
  • Data communication systems

Package and Quality

The device comes in a small-outline package (DBV), which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the 74AHC1G126DBVRE4 is no exception. It is designed to meet the rigorous standards set by the industry, ensuring reliability and performance.

In summary, the 74AHC1G126DBVRE4 from Texas Instruments is a versatile, high-speed bus buffer gate that offers low power consumption and reliable performance in a wide range of applications. Its 3-state output and broad voltage compatibility make it an excellent choice for designers seeking to create efficient and flexible digital circuits.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess