Product Overview: 74ACT373DBR from Texas Instruments
The 74ACT373DBR is a high-performance, octal transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, which is renowned for combining the speed of CMOS with the low power consumption of TTL logic. The 74ACT373DBR is an essential component for applications requiring the temporary storage of data and the ability to control the output through a latch enable (LE) pin.
Key Features
- Logic Type: Octal Transparent D-type Latch
- Package / Case: SSOP-20 (Shrink Small-Outline Package)
- Operating Temperature: -40°C to +85°C, making it suitable for industrial applications.
- Logic Level - High: 2 V minimum at VCC = 4.5 V, allowing for reliable recognition of high logic states.
- Logic Level - Low: 0.8 V maximum at VCC = 4.5 V, ensuring clear differentiation of low logic states.
- Output Current: ±24 mA, providing robust drive capabilities.
- Supply Voltage: Operating range from 4.5 V to 5.5 V, compatible with standard 5V systems.
Applications
The 74ACT373DBR is versatile and can be used in various applications, such as:
- Temporary data storage
- Data transmission systems
- Buffer registers
- System control
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The 74ACT373DBR is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This makes it a reliable choice for critical applications in commercial, industrial, and even military uses where performance and durability are paramount.
Ordering Information
The product is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its part number for ordering is 74ACT373DBR, and it is supplied in a SSOP-20 package, which is ideal for space-constrained applications.
For detailed specifications, application notes, and additional resources, visit the Texas Instruments website or contact their customer support for assistance with product selection and implementation.