EN
  • EN
  • DE

74ACT16863DL

Part No 74ACT16863DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 18BIT BUS TXRX TRI-ST 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765018-74ACT16863DL
Popularity Medium
Supply and Demand Status Limited
Family Name 74ACT16863
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74ACT16863DL CAD Model

Description

The 74ACT16863DL is a high-performance, 16-bit transceiver from Texas Instruments, designed to facilitate bidirectional communication between two data buses. This integrated circuit (IC) is part of the 74ACT family, which is renowned for its advanced CMOS logic operating at high speeds with minimal power consumption.

Key Features

  • High Speed: The device operates at a fast pace, ensuring quick data transfer, which is essential for modern high-speed applications.
  • Low Power Dissipation: It has a reduced power consumption profile, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: The 74ACT16863DL can function over a wide voltage range, accommodating various levels of signal voltages and providing design flexibility.
  • Non-Inverting Buffers: This IC features non-inverting buffers, which maintain the integrity of the signal without altering its phase.
  • Direction Control: Direction control inputs (DIR) dictate the data flow, allowing for versatile control over the transceiving operations.
  • Output Enable Inputs: Output enable (OE) inputs provide additional control, allowing the user to place the outputs in high-impedance states as needed.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Applications

The 74ACT16863DL is ideal for a variety of applications where efficient data transfer between two buses is required. It is commonly used in:

  • Communication systems
  • Data processing units
  • Control systems
  • Computing devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The 74ACT16863DL is manufactured with this commitment in mind, ensuring it meets the rigorous standards expected from Texas Instruments products. It is available in a 56-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while allowing for adequate pin spacing for ease of PCB routing.

Ordering Information

To purchase the 74ACT16863DL or to obtain more detailed specifications, visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive technical support and documentation to assist with your design and integration needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1948 $50.3636
17+ $5.9035 $100.3595
27+ $5.7190 $154.4130
37+ $5.5345 $204.7765
47+ $5.3500 $251.4500
63+ $4.7966 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess