Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 1211084-M74HC126B1R
Manufacturer Homepage www.st.com
Family Name M74HC126
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC126B1R CAD Model

Description

STMicroelectronics M74HC126B1R Quad Buffer/Line Driver

The M74HC126B1R is a high-speed CMOS Quad Buffer/Line Driver manufactured by STMicroelectronics. This integrated circuit is designed to be used in a wide range of applications, from logic buffering to driving high-capacitance loads with the added feature of 3-state outputs. The device is a part of the HC (High-speed CMOS) family, which ensures a balanced compromise between speed and power consumption.

The M74HC126B1R is equipped with four independent buffer/line drivers, each with its own output enable (OE) control. The 3-state outputs allow the device to be used in bus-oriented applications. When the output enable (OE) input is high, the output is in a high-impedance state, which effectively disconnects the output from the circuit, allowing for multiple devices to share a common bus line without interference.

Each buffer of the M74HC126B1R can sink or source currents up to 8 mA at 5V, providing good driving capabilities. The device can operate over a wide voltage range from 2V to 6V, making it compatible with TTL levels and capable of interfacing with 5V logic found in microcontrollers and other digital systems.

With its fast propagation delay and low quiescent current, the M74HC126B1R is an excellent choice for power-sensitive and high-speed applications. The device is available in a DIP-14 package, which is suitable for through-hole mounting, providing ease of integration into existing designs or prototyping on breadboards.

Key features of the M74HC126B1R include:

  • High-Speed CMOS technology
  • Quad buffer with 3-state outputs
  • Wide operating voltage range (2V to 6V)
  • Output drive capability: 8 mA at 5V
  • Low power consumption: 20 µA maximum ICC
  • High noise immunity characteristic of CMOS devices
  • Compliance with JEDEC standard no. 7A requirements
  • ESD performance:
    • HBM: 1 kV
    • MM: 200 V
  • Available in DIP-14 package

Overall, the M74HC126B1R is a versatile and reliable component for any designer looking to incorporate buffering with high-drive capability and 3-state logic into their electronic projects or commercial products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ECAD model for 74FCT16245ATPVG8
Nexperia USA Inc.
IC BUFFER NON-INVERT 6V 20-TSSOP
Need more? Email Us
ECAD model for 74HC7541PW-Q100J
Nexperia USA Inc.
IC TXRX NON-INVERT 5.5V 20-SO
Lowest to $0.6619
ECAD model for 74VHCT245D,118
Texas Instruments
IC BUFF NON-INVERT 5.25V 20-PDIP
Need more? Email Us
ECAD model for CD74FCT244ATE
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74AVC16245DGG,112
Nexperia USA Inc.
IC BUFFER NON-INVERT 6V SC-74A
Lowest to $0.2314
ECAD model for 74HC1G125GV-Q100H
Nexperia USA Inc.
IC BUFF NON-INVERT 5.5V 48-TSSOP
Need more? Email Us
ECAD model for 74ABT16244ADGG,118
Texas Instruments
IC BUFFER NON-INVERT 18V 16-SOIC
Lowest to $0.4227
ECAD model for CD4010BQDRQ1
Texas Instruments
IC TRANSLATION TXRX 3.6V 16-UQFN
Need more? Email Us
ECAD model for 74AVCH4T245RSVR-NT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5029 $65.0290
25+ $5.3361 $133.4025
38+ $5.1692 $196.4296
52+ $5.0024 $260.1248
67+ $4.8355 $323.9785
90+ $4.3362 $390.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,290 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention