EN
  • EN
  • DE

74AC16245DLRG4

Part No 74AC16245DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130333-74AC16245DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC16245DLRG4 CAD Model

Description

Overview of Product 74AC16245DLRG4

The 74AC16245DLRG4 is a high-speed, 16-bit transceiver designed by Texas Instruments, which is renowned for providing innovative semiconductor technologies. This device is part of the 74AC family and is particularly suitable for facilitating bidirectional communication between data buses. It features a dual-supply voltage interface capability that allows for the seamless translation between different logic levels, making it an ideal choice for applications involving mixed-voltage systems.

Key Features

  • 16-Bit Bidirectional Data Flow: The device supports 16-bit bidirectional data transmission, allowing for efficient data transfer between buses.
  • Tri-State Outputs: The 74AC16245DLRG4 includes tri-state outputs, which can be placed in a high-impedance state, thus enabling multiple devices to share the same data lines without interference.
  • Logic Level Translation: With its dual-supply voltage capability, the device can translate signals between different logic levels, facilitating communication between components operating at various voltage standards.
  • Low Power Consumption: The device operates with low power dissipation, which is crucial for energy-sensitive applications.
  • Wide Operating Temperature Range: The 74AC16245DLRG4 is designed to function reliably over a broad temperature range, making it suitable for industrial environments.

Applications

The 74AC16245DLRG4 is versatile and can be used in a wide array of applications, including:

  • Communication systems
  • Data bus interfacing and bus isolation
  • Signal buffering and strengthening
  • Logic level shifting for mixed-voltage designs
  • Microprocessor or microcontroller interfacing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74AC16245DLRG4 transceiver is built to meet stringent industry standards, ensuring reliability and performance consistency. It is packaged in a 48-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while allowing for effective heat dissipation.

For designers and engineers looking for a robust, high-performance data bus transceiver with logic level translation capabilities, the 74AC16245DLRG4 from Texas Instruments represents an excellent choice that combines functionality with reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7753 $52.7307
44+ $2.2772 $100.1968
68+ $2.2061 $150.0148
94+ $2.1349 $200.6806
122+ $2.0637 $251.7714
163+ $1.8502 $301.5826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess