EN
  • EN
  • DE

74AC16245

Part No 74AC16245
Manufacturer Texas Instruments
Catalog Hard To Find
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130331-74AC16245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC16245 CAD Model

Description

74AC16245 16-Bit Transceiver with 3-State Outputs

The 74AC16245 from Texas Instruments is a high-speed 16-bit transceiver designed to provide bidirectional communication between data buses. With its advanced CMOS technology, this device offers non-inverting 3-state outputs, which makes it an ideal choice for driving bus lines or buffer memory address registers. The 74AC16245 is part of Texas Instruments’ 74AC series, known for its robust performance and compatibility with a wide range of applications.

This transceiver features two separate 8-bit bus transceiver blocks, A and B, each with its own directional control (DIR) and output enable (OE) inputs. The DIR input determines the direction of data flow, allowing the device to operate as either a transmitter or a receiver. When OE is active, the device's outputs are in a high-impedance state, which is essential for preventing bus contention in multiplexed bus configurations.

With a wide operating voltage range of 2V to 6V, the 74AC16245 provides the flexibility needed to interface with both 5V and 3.3V logic levels, making it suitable for mixed-voltage systems. The device also features a balanced propagation delay and transition times, which ensures fast data transfer rates and reduces the risk of signal skewing, essential for maintaining data integrity in high-speed communication.

Key features of the 74AC16245 include:

  • 16-bit bidirectional data flow
  • Separate control logic for each 8-bit section
  • 3-state outputs for connection to system buses
  • Wide operating voltage range (2V to 6V)
  • Low quiescent power consumption
  • ±24mA output drive at 5V
  • Inputs are Ioff supported to ensure no damaging current backflow when the device is powered down

Designed for use in a variety of electronic systems such as personal computers, servers, networking equipment, and industrial control systems, the 74AC16245 is available in a variety of packages, including the space-saving TSSOP (Thin Shrink Small Outline Package) and the robust SOIC (Small Outline Integrated Circuit) format. Its reliability and performance make it a go-to component for engineers looking to create flexible, high-performance digital systems.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7753 $52.7307
44+ $2.2772 $100.1968
68+ $2.2061 $150.0148
94+ $2.1349 $200.6806
122+ $2.0637 $251.7714
163+ $1.8502 $301.5826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess