Product Overview: 74ABTH162260DLRG4
The 74ABTH162260DLRG4 is a high-performance, integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is part of the 74ABTH series, known for their advanced BiCMOS technology which combines the high-speed performance of bipolar transistors with the low power consumption of CMOS technology.
Key Features
- Logic Type: 12-Bit to 24-Bit Bus Transceivers with 3-State Outputs
- Voltage Range: Operates from 4.5V to 5.5V, making it compatible with standard TTL logic levels
- Drive Capability: Capable of driving heavily loaded outputs with up to 64 mA of continuous current
- Speed: Fast propagation delay times, ensuring high-speed data transmission for critical applications
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications
- Temperature Range: Designed to operate over an extended industrial temperature range
Applications
The 74ABTH162260DLRG4 is versatile and can be used in a wide range of applications, including:
- High-speed data transfer systems
- Communication infrastructure
- Servers and networking equipment
- Signal buffering and bus interface
Design and Quality
With its robust design, the 74ABTH162260DLRG4 meets the stringent requirements of the industrial sector. It provides reliable performance even under extreme conditions, making it a preferred choice for professionals in the field. Texas Instruments' commitment to quality ensures that each IC is tested and validated to meet industry standards for performance and reliability.
Environmental Considerations
The 74ABTH162260DLRG4 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful materials such as lead, mercury, and cadmium. This commitment to sustainability makes it an eco-friendly choice for modern electronic designs.
For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team directly.