EN
  • EN
  • DE

5962-9851501QPA

Part No 5962-9851501QPA
Manufacturer Texas Instruments
Catalog Miscellaneous
Description JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815719-5962-9851501QPA
Ultra Librarian 3D Model Ultra Librarian 5962-9851501QPA CAD Model

Description

The 5962-9851501QPA is a high-reliability, precision integrated circuit product from Texas Instruments, specifically designed to meet the stringent requirements of aerospace and defense applications. This product is part of Texas Instruments' range of space-grade components, ensuring top-tier performance and durability in the most demanding environments.

Key Features

  • Quality and Reliability: As a space-level product, the 5962-9851501QPA is manufactured and tested to meet or exceed the rigorous standards of the defense and aerospace industries. It comes with a guarantee of performance under extreme conditions, including radiation hardness for space applications.
  • Performance: The device is designed to deliver optimal performance with high precision, ensuring reliable operation for critical missions. Its electrical characteristics are tailored to provide stable functionality despite the challenges of space and military operations.
  • Extended Temperature Range: This product is capable of operating over a wide temperature range, making it suitable for various harsh environments where standard commercial components may fail.
  • Hermetic Packaging: The 5962-9851501QPA is housed in a hermetic package that protects the internal circuitry from moisture and contaminants, further enhancing its reliability and longevity.

Applications

The robustness and precision of the 5962-9851501QPA make it an ideal choice for critical systems in space exploration, satellite communications, military avionics, and missile guidance systems. Its ability to withstand extreme conditions also makes it suitable for high-altitude, high-reliability, and long-duration missions.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheet for the 5962-9851501QPA. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper integration into aerospace and defense systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3970 $61.5880
8+ $12.6335 $101.0680
13+ $12.2387 $159.1031
17+ $11.8439 $201.3463
22+ $11.4491 $251.8802
30+ $10.2647 $307.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess