EN
  • EN
  • DE

5962-9560401QPA

Part No 5962-9560401QPA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 80 MHz
Height 5.08 mm
Input Bias Current 3.5 µA
Input Offset Voltage (Vos) 1 mV
Lead Free Contains Lead
Length 10.16 mm
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.75 V
Min Operating Temperature -55 °C
Min Supply Voltage 5.5 V
Mount Through Hole
Nominal Supply Current 7 mA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current 25 mA
Packaging Rail/Tube
Power Dissipation 1.03 W
Power Supply Rejection Ratio (PSRR) 75 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 1700 V/µs
Thickness 4.064 mm
Voltage Gain 70 dB
Width 6.502 mm
Win Source Part Number 1021800-5962-9560401QPA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9560401QPA CAD Model

Description

The 5962-9560401QPA is a high-performance, precision integrated circuit from Texas Instruments, specifically designed to meet the stringent requirements of space and military applications. This product is a part of Texas Instruments' range of space-grade components, which are renowned for their reliability and durability in extreme conditions.

Key Features

  • Radiation Hardened: Engineered to withstand the harsh radiation environment of space, the 5962-9560401QPA is suitable for satellite and spacecraft applications, ensuring continued operation in the presence of ionizing radiation.
  • High Precision: The device is known for its precise operation, making it ideal for critical applications where accuracy is paramount.
  • Temperature Range: This component operates over a wide temperature range, accommodating the extreme temperature variations encountered in aerospace and defense applications.
  • Quality and Reliability: As with all Texas Instruments products, this integrated circuit is manufactured to the highest quality standards, ensuring high reliability for mission-critical applications.
  • Package: The 5962-9560401QPA comes in a robust package that is designed to withstand the physical stresses of launch and operation in space.

Applications

The robust nature of the 5962-9560401QPA makes it an excellent choice for a variety of demanding applications, including:

  • Satellite systems
  • Spacecraft instrumentation
  • Military hardware
  • High-reliability avionics
  • Other aerospace and defense electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Texas Instruments. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper integration of the 5962-9560401QPA into their systems.

Note: The information provided here is a brief summary and does not cover the complete range of features and specifications of the 5962-9560401QPA. For comprehensive details, always consult the latest datasheet and product documentation from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess