EN
  • EN
  • DE

5962-9221503M2A

Part No 5962-9221503M2A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CY54FCT273T OCTAL D-TYPE FLIP-FL / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9221503
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546729-5962-9221503M2A
Ultra Librarian 3D Model Ultra Librarian 5962-9221503M2A CAD Model

Description

The Texas Instruments 5962-9221503M2A is a high-performance, precision integrated circuit that is part of a range of products designed for demanding applications requiring robust and reliable components. This particular product is tailored for use in aerospace, military, and other high-reliability environments where consistent operation is critical.

With its advanced design and manufacturing process, the 5962-9221503M2A ensures exceptional quality and performance. The device features a low-power consumption profile, making it ideal for use in power-sensitive applications. It operates over a wide temperature range, which is a testament to its durability and suitability for use in extreme conditions.

Key specifications of the 5962-9221503M2A include:

  • High Precision: The device is engineered for accurate performance, providing reliable results in critical applications.
  • Durability: It is built to withstand harsh environments, ensuring long-term functionality and reducing the need for frequent replacements.
  • Wide Temperature Range: This product can operate effectively across a broad range of temperatures, making it versatile for various applications.
  • Low Power Consumption: Its energy-efficient design allows for extended operation in battery-powered or energy-conscious systems.

As with all Texas Instruments products, the 5962-9221503M2A is backed by the company's commitment to quality. It undergoes rigorous testing to meet the stringent requirements of its intended applications. Customers can rely on Texas Instruments' global support network for assistance with product integration, troubleshooting, and other technical needs.

Whether it's being used in flight control systems, space exploration equipment, or secure communication devices, the Texas Instruments 5962-9221503M2A is an excellent choice for professionals seeking a mix of reliability, efficiency, and precision in their electronic components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6464 $53.2320
12+ $8.7355 $104.8260
18+ $8.4625 $152.3250
25+ $8.1895 $204.7375
32+ $7.9166 $253.3312
43+ $7.0976 $305.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess