EN
  • EN
  • DE

BM21AVD01NB1-JPS1AA

Part No BM21AVD01NB1-JPS1AA
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description MODULE WIRELESS BLUETOOTH / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Series -
Package Tray
Product Status Obsolete
Function -
Frequency -
RF Type -
Secondary Attributes -
Package / Case 42-SMD Module
Supplier Device Package -
ECCN OBSOLETE
Win Source Part Number 1377992-BM21AVD01NB1-JPS1AA
Ultra Librarian 3D Model Ultra Librarian BM21AVD01NB1-JPS1AA CAD Model

Description

Introducing the BM21AVD01NB1-JPS1AA, a cutting-edge solution from Microchip Technology, designed for the modern electronics landscape. This product is a testament to Microchip's commitment to innovation, reliability, and quality in the field of semiconductor design and manufacturing.

Key Features

  • High-Performance Interface: The BM21AVD01NB1-JPS1AA boasts a robust interface that ensures seamless communication between devices. It is built to cater to the high-speed requirements of today's sophisticated electronic systems.
  • Advanced Technology: Embedded with the latest technology, this product offers exceptional functionality and performance, making it suitable for a wide range of applications in various industries.
  • Compact Design: The compact form factor of the BM21AVD01NB1-JPS1AA allows for easy integration into space-constrained designs, providing flexibility and convenience to engineers and designers.
  • Energy Efficient: With energy efficiency in mind, this product minimizes power consumption, making it an ideal choice for battery-powered devices and applications that require low energy usage.

Applications

The BM21AVD01NB1-JPS1AA is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Equipment
  • Medical Devices

Quality and Reliability

Microchip Technology is renowned for its stringent quality control measures and the BM21AVD01NB1-JPS1AA is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of reliability and performance.

Support and Resources

Customers can access a wealth of resources, including datasheets, technical documentation, and application notes. Microchip also provides dedicated customer support to assist with any technical inquiries or integration challenges.

Whether you're developing the next generation of consumer gadgets or enhancing industrial automation, the BM21AVD01NB1-JPS1AA from Microchip Technology is the reliable choice for your interface needs. Experience the perfect blend of performance, efficiency, and innovation with this exceptional product.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess