EN
  • EN
  • DE

5962-8970401CA

Part No 5962-8970401CA
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CD54HCT164 HIGH SPEED CMOS LOGIC / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8970401
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546716-5962-8970401CA
Ultra Librarian 3D Model Ultra Librarian 5962-8970401CA CAD Model

Description

The 5962-8970401CA is a high-reliability integrated circuit from Texas Instruments, designed to meet the stringent requirements of aerospace and defense applications. This precision device is a testament to Texas Instruments' commitment to providing state-of-the-art electronic components that operate under extreme conditions without compromising performance.

Key Features

  • Reliability: Qualified for military and aerospace applications, the 5962-8970401CA ensures robust performance in environments where standard components may fail.
  • Temperature Range: This component is designed to operate over a wide temperature range, typically from -55°C to +125°C, making it suitable for use in extreme conditions.
  • Package: The device comes in a hermetically sealed package, which provides additional protection against environmental factors such as moisture and dust.
  • Electrical Performance: With precise electrical specifications, the 5962-8970401CA offers dependable and consistent performance, a critical factor for mission-critical systems.

Applications

The 5962-8970401CA is ideal for a variety of high-reliability applications, including:

  • Avionics and onboard flight systems
  • Space exploration vehicles and satellites
  • Military communication systems
  • Navigation and guidance systems
  • Critical control systems in defense technology

Quality Assurance

Texas Instruments ensures that the 5962-8970401CA meets the highest quality standards. Each device undergoes rigorous testing and quality control procedures to guarantee performance in accordance with military specifications. The component is also traceable, providing assurance of its authenticity and pedigree.

Technical Support and Documentation

Comprehensive technical support is available for the 5962-8970401CA, including detailed datasheets, application notes, and design resources. Texas Instruments' support team is ready to assist with any questions or customization requirements for this product.

For engineers and designers seeking a reliable, high-performance component for demanding applications, the 5962-8970401CA from Texas Instruments represents an excellent choice, combining durability with precision engineering.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess