EN
  • EN
  • DE

5962-8670402VXA

Part No 5962-8670402VXA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Radiation-tolerant QMLV, 30-V input, 1-A single-output 500-kHz PWM controller, 100% duty cycle 20-LCCC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 100 %
Fall Time 50 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Duty Cycle 100 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 1 kA
Packaging Rail/Tube
Rise Time 50 ns
RoHS Non-Compliant
Switching Frequency 500 kHz
Thickness 1.83 mm
Topology Boost, Flyback
Width 8.89 mm
Win Source Part Number 1022789-5962-8670402VXA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8670402VXA CAD Model

Description

The 5962-8670402VXA is a high-performance, precision integrated circuit from Texas Instruments, specifically designed to meet the rigorous demands of aerospace and defense applications. This product is part of Texas Instruments' range of space-grade components, which are engineered to operate reliably in the harshest environments, where high levels of radiation and extreme temperatures are the norms.

Key Features

  • Radiation Hardened: Designed to withstand the intense radiation found in space, ensuring long-term reliability and performance.
  • Wide Operating Temperature Range: Capable of operating efficiently over a broad temperature spectrum, suitable for the extreme conditions of space.
  • Durable Construction: Manufactured with robust materials and to the highest standards to ensure durability and longevity.
  • High Precision: Delivers accurate and consistent performance, which is critical for sensitive aerospace applications.
  • Quality Assurance: Meets stringent quality standards and comes with certifications required for aerospace components.

Product Applications

The 5962-8670402VXA is ideal for a variety of high-stakes applications where failure is not an option. These include:

  • Satellite systems
  • Space exploration missions
  • Avionics
  • Military defense systems
  • Other critical aerospace and defense technologies

Technical Specifications

For detailed technical specifications, designers and engineers should consult the product datasheet and user manuals. Texas Instruments provides comprehensive documentation to support the integration and use of the 5962-8670402VXA in your projects.

Ordering Information

When ordering the 5962-8670402VXA, ensure to verify the part number, packaging, and compliance standards to meet your specific requirements. Texas Instruments' sales and customer service teams are available to assist with any questions regarding procurement and application.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess