AD7686BRMZ Product Overview
The AD7686BRMZ is a precision, 16-bit, PulSAR® analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high-performance data conversion technology and reliability. This ADC is part of a series designed to provide fast, low noise measurements, making it an ideal choice for a wide range of applications including medical instruments, industrial process control, and data acquisition systems.
Key Features
- Resolution: The device boasts a 16-bit resolution, ensuring high-precision data capture.
- Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), it is well-suited for capturing fast transient signals.
- Throughput: The AD7686BRMZ offers a throughput of 500 kSPS, balancing speed and power consumption effectively.
- Interface: It features a serial interface, which simplifies connections to microcontrollers and digital signal processors.
- Power Supply: The device operates on a single 5V power supply, minimizing power requirements.
- No Missing Codes: Guaranteed no missing codes at 16 bits, ensuring data integrity and accuracy.
- Package: The ADC comes in a compact 10-lead MSOP (Mini Small Outline Package), which is space-efficient for design-in on size-constrained applications.
Performance Advantages
The AD7686BRMZ features a true differential input with a pseudo-differential unipolar input range of 0 V to VREF (with VREF up to 5 V). This provides excellent common-mode rejection and allows for accurate measurements in the presence of noise. Furthermore, the ADC utilizes a charge redistribution successive approximation register (SAR) architecture, which contributes to its excellent low-noise performance.
Applications
This ADC is versatile and can be used in a variety of applications, including:
- Battery-powered equipment
- Data acquisition systems
- Medical instruments such as ECG and EEG monitors
- Industrial process controls
- Instrumentation and control systems
The AD7686BRMZ is a testament to Analog Devices Inc.'s commitment to high-quality data conversion solutions. Its combination of speed, precision, and low power consumption make it a smart choice for professionals seeking reliable performance in their electronic designs.