The 54LS30DMQB is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular component belongs to the 54LS series, which is known for its low-power Schottky technology, providing a perfect blend of speed and energy efficiency.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 1
- Number of Inputs: 8
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to +125°C
- Package: Military grade with a ceramic dual in-line package
The 54LS30DMQB is a monolithic 8-input positive NAND gate, which means it outputs a low signal only when all its inputs are high, making it an essential component for various digital logic circuits. Its military-grade construction ensures that it can operate in extreme environmental conditions without compromising its performance.
Applications
This integrated circuit is widely used in military and aerospace applications due to its reliability and robustness. It's also suitable for industrial applications where high-speed and low-power consumption are critical. The 54LS30DMQB can be used in complex logic networks, control systems, and various types of computational circuits.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the 54LS30DMQB is no exception. This product is subjected to rigorous testing standards to ensure it meets the stringent requirements for military and aerospace applications. The use of Schottky technology further enhances its reliability by reducing power consumption and increasing switching speed.
Ordering Information
When ordering the 54LS30DMQB, it's important to refer to the specific part number to ensure the correct product specifications. For more detailed information, including pricing and availability, customers should contact Texas Instruments or an authorized distributor.