EN
  • EN
  • DE
  • IT

54LS00/BCAJC

Part No 54LS00/BCAJC
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Nand Gate Quad 2-INPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216121-54LS00/BCAJC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS00/BCAJC CAD Model

Description

Product Overview: 54LS00/BCAJC

The 54LS00/BCAJC is a high-grade integrated circuit manufactured by Texas Instruments, renowned for its reliability and performance in demanding applications. This particular model is part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency.

Key Features

  • Logic Type: NAND Gate
  • Logic Family: LS
  • Number of Gates: Four 2-Input Gates
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: J-Lead Ceramic Chip Carrier
  • Mounting Type: Through-Hole

The 54LS00/BCAJC is equipped with four independent 2-input NAND gates, making it a versatile component for creating a variety of logic circuits. The robust ceramic package ensures that it can withstand extreme temperatures, making it suitable for military and aerospace applications where reliability under harsh conditions is paramount.

Performance and Quality

With its fast propagation delay and low power consumption, the 54LS00/BCAJC is designed to deliver high-speed performance while minimizing energy usage. This balance makes it ideal for power-sensitive designs without compromising on processing speed. Texas Instruments' commitment to quality means that this IC meets stringent industry standards, ensuring consistent performance and long-term durability.

Applications

Due to its high reliability and broad operating temperature range, the 54LS00/BCAJC is suitable for a wide array of applications, including:

  • Military and defense systems
  • Aerospace and avionics
  • High-reliability computing
  • Industrial control systems
  • Complex logic circuit implementations

The Texas Instruments 54LS00/BCAJC is a testament to the company's legacy in producing high-quality, durable, and efficient logic devices. Its robust design and versatile functionality make it an essential component for any application requiring reliable logic operations under challenging conditions.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Microchip Technology
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess