EN
  • EN
  • DE

54HC138/BEAJC

Part No 54HC138/BEAJC
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218348-54HC138/BEAJC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54HC138/BEAJC CAD Model

Description

Product Overview: Texas Instruments 54HC138/BEAJC

The Texas Instruments 54HC138/BEAJC is a high-performance, high-speed CMOS logic 3-to-8 line decoder/demultiplexer integrated circuit. This device is particularly well-suited for applications that require the efficient conversion of binary information to select one of eight output lines, making it an essential component in a variety of digital systems. Its robust design allows it to interface with standard system buses and is commonly used in memory decoding or data routing applications.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 6V, accommodating a broad range of applications and compatible with TTL levels.
  • High Output Drive: Capable of driving 15 LSTTL loads, ensuring strong signal transmission and reducing the need for additional buffering.
  • Low Power Consumption: Features a balanced power consumption design, making it suitable for battery-powered devices.
  • Multiple Input Enable Lines: Equipped with multiple enable inputs to simplify cascading and offer greater flexibility in control.
  • Speed: Fast propagation delay times, allowing for high-speed operation in critical applications.
  • Package: Provided in a military-grade package, ensuring reliability and durability under harsh conditions.

Applications

The 54HC138/BEAJC is versatile and can be used in various applications, including:

  • Memory decoding for computer systems
  • Data routing and signal distribution
  • Control systems for industrial automation
  • Address decoding for microprocessor-based systems
  • Electronic switching systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 54HC138/BEAJC is no exception. This product is designed to meet the stringent requirements of the military and aerospace industries, ensuring it can withstand extreme temperatures and other environmental stresses. With its high reliability and performance, the 54HC138/BEAJC from Texas Instruments stands out as a leading choice for designers seeking a dependable 3-to-8 line decoder/demultiplexer solution.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess