EN
  • EN
  • DE

54FCT240FMQB

Part No 54FCT240FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -12 mA
Logic Function Buffer
Low Level Output Current 32 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 12.5 ns
RoHS Non-Compliant
Win Source Part Number 1217363-54FCT240FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54FCT240FMQB CAD Model

Description

The 54FCT240FMQB is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver quality and reliability for a wide range of demanding applications. This integrated circuit is part of TI's 54FCT series, known for its fast and low-power consumption characteristics, making it an excellent choice for interfacing with bus lines in a bidirectional manner.

Key Features

  • Octal Bidirectional Buffers: With eight individual buffers, this device can handle multiple data lines simultaneously, providing flexibility in managing data flow.
  • Tri-State Outputs: The 54FCT240FMQB features tri-state output capability, which allows for increased control over output states and the ability to disconnect entirely from the bus line when not in use.
  • Low Power Consumption: Engineered for efficiency, the device operates with a low power draw, which is crucial for power-sensitive applications.
  • High Drive: It offers high drive outputs (-32mA IOL, 64mA IOH) which are crucial for driving heavy loads and maintaining signal integrity across long distances or in noisy environments.
  • Fast Propagation Delay: The product boasts fast propagation delays, ensuring quick response times and high-speed data transmission capabilities.

Applications

The versatility of the 54FCT240FMQB makes it suitable for a variety of applications, including but not limited to:

  • Bus Interface
  • Data Communication
  • Signal Buffering
  • Drive Lines
  • Memory Address Driving

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the 54FCT240FMQB is no exception. This device is built to meet or exceed the stringent military specifications for integrated circuits, ensuring performance in even the most challenging conditions. The robust design and manufacturing process guarantee long-term reliability for critical applications where failure is not an option.

Technical Specifications

The 54FCT240FMQB operates over a wide temperature range and is available in a military-grade package. It is designed to be compatible with TTL and CMOS logic levels, and its fast edge rates allow for improved noise immunity and minimal skew.

Conclusion

With its combination of speed, power efficiency, and robustness, the 54FCT240FMQB from Texas Instruments stands out as a superior choice for designers seeking a reliable octal buffer/line driver. Its military-grade construction and advanced features ensure it will continue to be a go-to component for mission-critical applications.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess