EN
  • EN
  • DE

54F373FMQB

Part No 54F373FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -3 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 15 ns
RoHS Non-Compliant
Win Source Part Number 1018548-54F373FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F373FMQB CAD Model

Description

Product Overview: Texas Instruments 54F373FMQB

The Texas Instruments 54F373FMQB is a high-performance octal transparent D-type latch designed for use in systems that require the storage and isolation of data. It is part of the 54 series of integrated circuits, which are known for their reliability and durability in a wide range of environmental conditions, making them suitable for military and aerospace applications.

This particular IC features eight latches with three-state outputs, allowing for efficient data flow control in a bus-oriented system. The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred will be stored in the latch.

The 54F373FMQB operates over a wide voltage range and is characterized for operation from -55°C to 125°C, ensuring its performance in extreme conditions. The device is packaged in a sturdy ceramic flat package (CFP), which provides additional protection against harsh environments and mechanical stress.

Key features of the 54F373FMQB include:

  • Octal D-type latches with three-state outputs
  • Transparent latches: output follows input when LE is high
  • Output control for bus-oriented applications
  • Wide operating voltage range for flexible use in various circuits
  • Military-grade temperature range: -55°C to 125°C
  • Durable ceramic flat package (CFP) for enhanced protection

The 54F373FMQB is an excellent choice for designers looking for a robust, reliable, and flexible solution for data storage and transfer in complex electronic systems. Whether it's utilized in communication equipment, avionics, or any other system requiring high reliability, this Texas Instruments product delivers the performance and durability needed for critical applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess