EN
  • EN
  • DE

54F10DMQB

Part No 54F10DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description NAND Gate 3-Element 3-IN Bipolar 14-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -1 mA
Logic Function NAND
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 3
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 7 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1039232-54F10DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F10DMQB CAD Model

Description

Product Overview: 54F10DMQB Triple 3-Input NAND Gate

The 54F10DMQB is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its precision and durability. This particular chip features three independent 3-input NAND gates, designed to meet the stringent requirements of demanding electronic systems. The 54F10DMQB is part of the 54 series, which is well-known for its reliability in extreme conditions, making it an ideal choice for aerospace, defense, and other mission-critical applications.

Key Features

  • Logic Type: The chip incorporates three 3-input NAND gates, providing versatile logic functions for complex digital circuits.
  • Supply Voltage Range: The device operates over a wide range of supply voltages, accommodating various power systems without compromising performance.
  • Operating Temperature: Engineered to withstand extreme temperatures, the 54F10DMQB functions reliably across a broad temperature spectrum, making it suitable for harsh environments.
  • Package: The product comes in a durable ceramic package, ensuring protection against physical stress and environmental factors.
  • Speed: Designed for high-speed operation, the 54F10DMQB can handle fast signal transitions, which is critical for time-sensitive applications.

Applications

The versatility and robustness of the 54F10DMQB make it an excellent choice for a wide array of applications. Its primary use cases include:

  • Defense and aerospace systems that require high reliability and the ability to function in extreme conditions.
  • Communication equipment where signal integrity and speed are of paramount importance.
  • Industrial control systems that demand long-term stability and precision.
  • Complex digital logic circuits where multiple logic operations are needed within a single component.

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest quality standards. The 54F10DMQB is no exception, with its military-grade specifications ensuring performance under the most rigorous conditions. Each chip is meticulously tested to guarantee it meets TI's stringent criteria for reliability and functionality.

For designers and engineers looking for a reliable NAND gate logic solution, the 54F10DMQB from Texas Instruments offers an exceptional combination of performance, durability, and versatility, making it a top choice for high-stakes applications where failure is not an option.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1246 $53.6198
30+ $3.3843 $101.5290
46+ $3.2786 $150.8156
64+ $3.1728 $203.0592
82+ $3.0671 $251.5022
110+ $2.7498 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess