EN
  • EN
  • DE

54ACT377LMQB

Part No 54ACT377LMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230780-54ACT377LMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT377LMQB CAD Model

Description

The 54ACT377LMQB is a high-performance, octal D-type flip-flop with a clear function, manufactured by Texas Instruments. This advanced integrated circuit is designed to be used in a wide range of applications where storage of 8-bit data is required. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

With the 54ACT377LMQB, each flip-flop is equipped with a clear (CLR) and clock (CLK) input. A logical "high" on the CLR input will reset the outputs (Q) to a low state, regardless of the other inputs. The flip-flops transition on the rising edge of the CLK signal, capturing the data present on the D inputs. This feature allows for synchronous data management and ensures data integrity by providing a predictable output state.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • IC Package Type: Military-grade, hermetically sealed package
  • Operating Temperature Range: -55°C to +125°C, suitable for harsh environments
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL power levels
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • Advanced Features: Edge-triggered D-type inputs, buffered outputs, and a direct clear input

The 54ACT377LMQB is built to deliver high-speed performance while maintaining low power consumption. It is part of Texas Instruments' 54ACT series, which is known for its robustness and reliability, especially in military and aerospace applications where performance under extreme conditions is crucial.

Texas Instruments provides comprehensive technical support for the 54ACT377LMQB, including detailed datasheets, application notes, and design resources. This ensures that engineers can effectively incorporate the device into their designs and benefit from its features and performance.

If you're looking for a reliable and durable octal flip-flop with clear functionality, the 54ACT377LMQB from Texas Instruments is an excellent choice that meets stringent quality and performance requirements.

You May Also Be Interested in

Amd
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Matsuo
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess