EN
  • EN
  • DE

NL27WZ14DFT2

Part No NL27WZ14DFT2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER DUAL SCHMITT SOT363
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 27WZ
Package Bulk
Product Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.4V ~ 1.2V
Input Logic Level - High 1.8V ~ 3.6V
Max Propagation Delay @ V, Max CL 4.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-88/SC70-6/SOT-363
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 27WZ14
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648865-NL27WZ14DFT2
Ultra Librarian 3D Model Ultra Librarian NL27WZ14DFT2 CAD Model

Description

Introducing the NL27WZ14DFT2, a high-performance dual Schmitt Trigger inverter designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced logic device is a part of the 2.5V and 3.3V LVC family, offering a compelling blend of speed, power efficiency, and noise immunity for a wide range of applications.

Key Features

  • Operating Voltage Range: Designed for low voltage operation, the NL27WZ14DFT2 functions within a 1.65V to 5.5V VCC range, making it suitable for various applications that require a broad range of input voltages.
  • High-Speed Performance: With a typical propagation delay (tpd) of just 3.0 ns at VCC = 5.0V, this component ensures swift response times, essential for high-speed logic circuits.
  • Schmitt Trigger Action: The device features Schmitt Trigger action at all inputs, which makes it particularly adept at transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing its noise immunity.
  • Power Down Protection: Inputs and outputs are equipped with protection against -7V, which ensures that the NL27WZ14DFT2 remains unharmed if powered down while inputs are active.
  • High Output Drive: Capable of sourcing or sinking 24 mA at VCC = 3.0V, this inverter can drive multiple loads with ease, offering robust output drive capabilities.
  • Compact Packaging: The NL27WZ14DFT2 comes in a space-saving SC-88A (SOT-353) package, ideal for applications where board space is at a premium.

Applications

The versatile NL27WZ14DFT2 is ideal for use in a myriad of applications, including but not limited to:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Communication systems
  • Portable and battery-powered electronics
  • Embedded systems

With its combination of low power consumption, high noise immunity, and strong output drive, the NL27WZ14DFT2 Dual Schmitt Trigger inverter from ON Semiconductor is a reliable choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,760 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess