EN
  • EN
  • DE

54AC74DMQB

Part No 54AC74DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Standard
RoHS Compliant
Win Source Part Number 1020300-54AC74DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC74DMQB CAD Model

Description

The 54AC74DMQB is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit brought to you by Texas Instruments, a leader in semiconductor innovation. With its robust design, this IC offers a reliable solution for a variety of digital applications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Trigger Type: Positive-Edge
  • Output Type: Differential
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: CDIP-14
  • Mounting Type: Through Hole
  • Logic Family: AC
  • Propagation Delay Time: 6ns at 5V, 50pF

Product Description

The 54AC74DMQB is designed for high-speed, low-power operations, making it suitable for a wide range of applications in the electronics industry. This flip-flop features two independent D-type flip-flops with individual clear and preset inputs for each flip-flop. The positive-edge trigger ensures that the logical state of the D input is sampled at the moment of the rising edge of the clock input and then transferred to the Q output.

With a wide operating voltage range of 2 V to 6 V, the 54AC74DMQB can be used in systems that require different power levels. It also offers the flexibility to work within a broad temperature range, ensuring reliability and stability in extreme conditions.

The differential output provides improved noise immunity and allows for the direct interfacing with MOS devices. The fast propagation delay time of 6ns at 5V, 50pF makes this flip-flop an excellent choice for high-speed data processing and computing applications.

Encased in a durable CDIP-14 package, the 54AC74DMQB is designed for through-hole mounting, which is ideal for prototyping and production in standard PCBs. The device's logic family, AC, is known for its high-speed performance, making it a suitable option for critical timing applications.

Applications

  • Shift registers
  • Data storage
  • Pattern generators
  • Frequency dividers
  • Counters and other sequential logic circuits

With its combination of speed, reliability, and versatility, the 54AC74DMQB from Texas Instruments is an essential component for designers looking to create efficient and high-performing digital systems.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess