EN
  • EN
  • DE

54AC273LMQB

Part No 54AC273LMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin CLLCC Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 90 MHz
High Level Output Current -24 mA
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 16 ns
RoHS Compliant
Turn-On Delay Time 16 ns
Win Source Part Number 1023893-54AC273LMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC273LMQB CAD Model

Description

Introducing the 54AC273LMQB Octal D-Type Flip-Flop from Texas Instruments

The 54AC273LMQB is a high-performance octal D-type flip-flop with a clear feature, designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the 54AC series, which is renowned for its robust performance and compatibility with a wide range of industrial and military applications.

Constructed with advanced CMOS technology, the 54AC273LMQB offers a perfect blend of speed and power consumption. Its eight edge-triggered D-type flip-flops are designed to store data inputted on the D-input whenever a rising edge of the clock pulse (CLK) is detected. The clear (CLR) input can be utilized to reset all flip-flops, ensuring that the Q outputs are in a low state, which is particularly useful for initialization purposes during system power-up or troubleshooting.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Propagation Delay Time: Fast propagation delays, ensuring timely data storage and retrieval.
  • Operating Temperature Range: Capable of operating in a wide temperature range, suitable for military-grade applications.
  • Package / Case: Housed in a durable package, the device is designed to withstand harsh environments and provide reliable performance over time.
  • Power Consumption: Low power consumption, which is ideal for energy-sensitive applications.

The 54AC273LMQB is equipped with additional features that make it highly versatile. It supports a wide voltage range, allowing it to interface with other logic families easily. The device also includes output buffer gates, which enhance the drive capability, enabling the flip-flops to drive heavier loads without compromising signal integrity.

Whether it's for data storage, system synchronization, or as a buffer, the 54AC273LMQB from Texas Instruments is an excellent choice for designers looking for reliable, high-quality digital storage solutions. Its robust design and advanced features make it an essential component for applications requiring precise and dependable flip-flop operations.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments product page for the 54AC273LMQB.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess