EN
  • EN
  • DE

PIC18F45K40T-I/PT

Part No PIC18F45K40T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368667-PIC18F45K40T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F45K40T-I/PT CAD Model

Description

Microchip PIC18F45K40T-I/PT Microcontroller

The PIC18F45K40T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This MCU is part of the PIC18F K40 family, known for its robust architecture, versatile peripherals, and low-power operation, making it an ideal choice for designers looking for a reliable and efficient solution for their embedded projects.

Key Features:

  • Core: The device features an enhanced Mid-range 8-bit CPU with a C compiler optimized architecture, allowing for efficient code execution and improved performance in complex applications.
  • Memory: It comes with 32KB of flash program memory, 2KB of RAM, and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • Speed: With a clock speed of up to 64 MHz, this MCU ensures fast processing capabilities, which is crucial for time-sensitive tasks.
  • I/O Ports: The PIC18F45K40T-I/PT is equipped with 36 I/O pins, offering a great degree of flexibility for interfacing with various peripherals and external devices.
  • Analog Features: It includes a 10-bit, 35-channel Analog-to-Digital Converter (ADC) and two comparators, making it suitable for applications requiring analog signal processing.
  • Communication Interfaces: The MCU supports multiple communication protocols, including I2C, SPI, and EUSART, providing versatility in connectivity options.
  • Timers: It has various timers, including four 16-bit timers and three 8-bit timers, which can be used for timing and counting applications.
  • Operating Voltage: The operating voltage range of 1.8V to 5.5V allows for flexibility in power supply design and compatibility with both low and high voltage peripherals.
  • Temperature Range: With an extended industrial temperature range of -40°C to +85°C, the MCU is reliable in harsh environmental conditions.
  • Packaging: The microcontroller is available in a 44-pin TQFP package, which is suitable for space-constrained applications.

The PIC18F45K40T-I/PT also features Power-Saving modes such as Idle and Doze, which help to reduce power consumption during operation. Additionally, it includes safety features like Brown-out Reset (BOR), Low-Power Brown-out Reset (LPBOR), and Watchdog Timer (WDT) to ensure reliable operation under varying power conditions.

Whether you are developing a sophisticated industrial control system or an innovative consumer product, the PIC18F45K40T-I/PT from Microchip Technology offers a balanced mix of performance, power efficiency, and peripheral integration to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1696 $52.0704
50+ $2.0323 $101.6150
77+ $1.9636 $151.1972
110+ $1.8263 $200.8930
143+ $1.7577 $251.3511
178+ $1.6890 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess