EN
  • EN
  • DE

54AC20DMQB

Part No 54AC20DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Single-/Dual-/Triple-Voltage µP Supervisory Circuits with Independent Watchdog Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
High Level Output Current -24 mA
Logic Function NAND
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Elements 2
Number of Outputs 1
Number of Pins 14
Packaging Rail/Tube
Propagation Delay 8.5 ns
Quiescent Current 40 µA
RoHS Compliant
Win Source Part Number 1213559-54AC20DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC20DMQB CAD Model

Description

Product Overview: 54AC20DMQB - Texas Instruments

The 54AC20DMQB is a high-performance, dual 4-input NAND gate integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the 54AC series, which is known for its robustness and high-speed operation. The device is specifically designed to meet the rigorous demands of military, aerospace, and other applications requiring the utmost reliability and performance under extreme environmental conditions.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with other logic families.
  • Operating Temperature: The device is characterized for operation over the full military temperature range of -55°C to 125°C, guaranteeing functionality in extreme conditions.
  • High Output Drive: Capable of driving high capacitive loads, making it suitable for driving other logic circuits, LEDs, or other output devices.
  • Fast Propagation Delays: Ensures quick response times, which is critical in high-speed logic circuits and timing-sensitive applications.
  • Low Power Consumption: Minimizes power usage, an essential feature for battery-powered or energy-sensitive systems.

Applications

The 54AC20DMQB is versatile and can be used in a variety of high-reliability applications including:

  • Military and Aerospace Systems
  • Communication Infrastructure
  • Satellite and Spacecraft Electronics
  • Navigation and Radar Systems
  • High-Reliability Computing

Quality and Reliability

TI's commitment to quality ensures that the 54AC20DMQB meets stringent standards. The device is available in a ceramic package, which provides excellent thermal and mechanical properties, further enhancing its reliability. It is also compliant with military specifications, ensuring performance in the most demanding situations.

For designers and engineers looking for a reliable dual 4-input NAND gate solution, the 54AC20DMQB from Texas Instruments offers a combination of high-speed operation, durability, and low power consumption, making it an excellent choice for critical and high-performance applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Diodes Incorporated
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess